The TCP-1056N-DT is a cutting-edge component from ON Semiconductor, renowned for its high performance and reliability in a variety of applications. This product is designed to cater to the demanding needs of modern electronic circuits, offering both robustness and precision in operation.
Key Features
- High Efficiency: The TCP-1056N-DT is engineered to provide optimal performance while maintaining energy efficiency, making it an ideal choice for power-sensitive applications.
- Durability: Built with high-quality materials, it is designed to withstand harsh conditions and provide a long operational lifespan.
- Compact Design: Its small form factor enables it to fit into tight spaces, making it perfect for compact electronic assemblies.
- Easy Integration: The device is designed for simple implementation into existing systems, ensuring minimal disruption and compatibility with a wide range of technologies.
Applications
The versatility of the TCP-1056N-DT allows it to be utilized across various sectors. It is particularly suited for:
- Power management systems
- Consumer electronics
- Automotive components
- Industrial automation
- Telecommunication infrastructure
Technical Specifications
| Parameter |
Value |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
Surface-Mount |
| Mounting Type |
Through Hole |
| Output Type |
Configurable |
| Supply Voltage |
Nominal |
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The TCP-1056N-DT has undergone rigorous testing to ensure it meets the strict standards required for industrial and consumer applications. Customers can trust this component for consistent performance and reliability.
Ordering Information
For purchasing and further information, please contact ON Semiconductor's authorized distributors or visit the company's website to access datasheets and support documentation.