EN
  • EN
  • DE

SZMMSZ5260BT1G

Part No SZMMSZ5260BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 93 Ohms
Current - Reverse Leakage at Vr 100nA at 33V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series MMSZ5260B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801469-SZMMSZ5260BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5260BT1G CAD Model

Description

ON Semiconductor SZMMSZ5260BT1G Zener Diode

The SZMMSZ5260BT1G is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance. This surface-mount device is designed to provide voltage regulation with a nominal Zener voltage of 60V, making it an excellent choice for a wide range of applications that require precise voltage control.

The device comes in a compact SOD-123 package, which is not only space-saving but also ensures a low thermal resistance. This small footprint makes it ideal for high-density circuit boards where space is at a premium. Despite its size, the SZMMSZ5260BT1G is capable of handling a power dissipation of 500 mW, allowing it to withstand moderate power levels in various electronic circuits.

One of the key features of the SZMMSZ5260BT1G is its tight Zener voltage tolerance, which is typically ±5%. This precision ensures a stable and accurate voltage reference that is crucial for sensitive electronics. Additionally, the device boasts a low leakage current and excellent clamping capability, providing effective protection against voltage transients and surges.

The Zener diode is also characterized by its fast response time, which is essential for applications that demand quick reactions to voltage changes. Moreover, the SZMMSZ5260BT1G is designed to meet the rigorous environmental standards, being compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

ON Semiconductor's SZMMSZ5260BT1G is a versatile component suitable for use in a variety of circuits, including power supplies, voltage regulators, and protection circuits. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a Zener diode that can consistently perform under challenging conditions.

In summary, the SZMMSZ5260BT1G from ON Semiconductor is an exceptional Zener diode that offers precise voltage regulation, low leakage, and high power dissipation in a small package, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
2,160+ $0.0464 $100.2240
3,345+ $0.0449 $150.1905
4,600+ $0.0435 $200.1000
5,955+ $0.0420 $250.1100
7,960+ $0.0377 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess