EN
  • EN
  • DE
  • IT

SZMMSZ47T1G

Part No SZMMSZ47T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Power - Max 500 mW
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ47
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279615-SZMMSZ47T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ47T1G CAD Model

Description

The ON Semiconductor SZMMSZ47T1G is a high-quality Zener diode designed for providing a reliable voltage reference. This surface-mount device is an essential component in a wide range of electronic circuits, including voltage regulation modules, power management systems, and protection circuits. With its precise voltage clamping capabilities, it is particularly useful in applications requiring voltage stabilization and regulation.

Key Features

  • Nominal Zener Voltage: 47V, which makes it suitable for higher voltage applications.
  • Power Dissipation: The SZMMSZ47T1G can handle up to 500 mW of power dissipation, ensuring stable performance in various conditions.
  • Package: It comes in a compact SOD-123 surface-mount package, which is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation and consistent performance.
  • Operating Temperature: It is designed to operate within a temperature range of -55°C to +150°C, making it reliable in extreme conditions.

Applications

The versatility of the SZMMSZ47T1G Zener diode makes it suitable for a variety of applications:

  • Voltage regulation for sensitive electronics.
  • Overvoltage protection in consumer electronics.
  • Power supply redundancy and fail-safe circuits.
  • Switching power supplies and converters.
  • Motor control circuits.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ47T1G is no exception. This Zener diode is manufactured with the highest standards, ensuring both durability and reliability for your electronic designs. Whether for industrial, commercial, or consumer applications, this component provides a trusted solution for voltage regulation and protection needs.

Environmental Compliance

The SZMMSZ47T1G is compliant with RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this Zener diode, customers are selecting a product that not only meets high-performance standards but also supports eco-friendly initiatives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess