EN
  • EN
  • DE

SZMMSZ4714T1G

Part No SZMMSZ4714T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 33 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4714
Other Names ONSONSSZMMSZ4714T1G,SZMMSZ4714T1GOSDKR,SZMMSZ4714T1GOSCT,2156-SZMMSZ4714T1G-OS,SZMMSZ4714T1G,SZMMSZ4714T1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279685-SZMMSZ4714T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4714T1G CAD Model

Description

ON Semiconductor SZMMSZ4714T1G Zener Diode

The ON Semiconductor SZMMSZ4714T1G is a high-quality Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 14V. It is a surface-mount device encapsulated in a small and compact SOD-123 package, making it suitable for high-density circuit boards where space is at a premium.

This Zener diode features a tight voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic circuits. It is capable of dissipating up to 500 mW of power, which is substantial for its small size, making it an ideal choice for power management applications. The SZMMSZ4714T1G is optimized for use in a variety of applications such as voltage stabilization, clipping, level shifting, and as a reference element in numerous electronic circuits.

The device boasts a wide operating temperature range from -55°C to +150°C, allowing it to perform reliably in extreme environments. This robust performance makes the SZMMSZ4714T1G suitable for automotive, industrial, and consumer applications where temperature fluctuations are a concern.

With its fast response time, the SZMMSZ4714T1G is also excellent for protecting sensitive electronic components from voltage transients. It can effectively clamp transient overvoltages and prevent damage to the circuitry, thereby enhancing the overall durability and reliability of the system it is integrated into.

ON Semiconductor is known for its commitment to quality, and the SZMMSZ4714T1G is no exception. It is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products. Additionally, its lead-free finish ensures compatibility with modern lead-free soldering processes.

Overall, the ON Semiconductor SZMMSZ4714T1G Zener diode is a versatile and reliable component that provides excellent voltage regulation capabilities in a small footprint. Its robustness and precision make it a top choice for engineers and designers looking to incorporate stable voltage references into their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess