EN
  • EN
  • DE

8S17SM500T6

Part No 8S17SM500T6
Manufacturer Maida Development Company
Catalog TVS - Varistors, MOVs
Description MOV SURFACE MOUNT CHIP 3220 50VA  /  82.5 V 500 A Varistor 1 Circuit Surface Mount, MLCV 3220 (8250 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Maida Development Company
Series SMV
Package Tape & Reel (TR)
Maximum AC Volts 50 V
Maximum DC Volts 66 V
Varistor Voltage (Min) 74 V
Varistor Voltage (Typ) 82.5 V
Varistor Voltage (Max) 91 V
Current - Surge 500 A
Energy 4J
Number of Circuits 1
Capacitance @ Frequency 500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount, MLCV
Package / Case 3220 (8250 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 2693-8S17SM500T6TR
Standard Package 2,500
Win Source Part Number 1158421-8S17SM500T6
Ultra Librarian 3D Model Ultra Librarian 8S17SM500T6 CAD Model

Description

The SMV series of TVS varistors from Maida Development Company offer circuit protection for electronic devices.

  • Series: SMV
  • Package: Tape and Reel
  • Capacitance: 500 pF @ 1 kHz
  • Minimum Varistor Voltage: 74 V
  • Maximum Varistor Voltage: 91 V
  • Typical Voltage: 82.5 V
  • Surge Current: 500 A
  • Maximum AC Voltage: 50 V
  • Maximum DC Voltage: 66 V
  • Energy Rating: 4J
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mountable
  • Package / Case: 3220 (8250 Metric)

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess