EN
  • EN
  • DE

SZMMSZ4683T1G

Part No SZMMSZ4683T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 800 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 100 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4683
Other Names SZMMSZ4683T1G,SZMMSZ4683T1GOSDKR,SZMMSZ4683T1GOSTR,2156-SZMMSZ4683T1G-OS,ONSONSSZMMSZ4683T1G,SZMMSZ4683T1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279690-SZMMSZ4683T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4683T1G CAD Model

Description

Product Overview: ON Semiconductor SZMMSZ4683T1G

The ON Semiconductor SZMMSZ4683T1G is a high-quality, robust Zener diode designed to provide precise voltage regulation and protection for a wide range of electronic applications. This surface-mount device is part of ON Semiconductor's extensive Zener diode product line, known for its reliability and performance.

Key Features

  • Voltage Regulation: The SZMMSZ4683T1G offers a nominal Zener voltage of 3.6V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Tolerance: The device features a tight voltage tolerance, which is paramount for applications that demand precise voltage regulation.
  • Package: Encased in a small SOD-123 package, the SZMMSZ4683T1G is optimized for space-constrained applications and allows for efficient PCB layout design.
  • Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, accommodating a variety of environmental conditions.

Applications

The SZMMSZ4683T1G is ideal for use in a range of electronic equipment, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Industrial Controls
  • Power Management Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The SZMMSZ4683T1G is manufactured with the highest standards, ensuring reliability and performance in critical applications. It is also RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

For ordering, the SZMMSZ4683T1G comes in tape and reel packaging, facilitating efficient assembly processes for high-volume production. ON Semiconductor's global distribution network ensures availability and timely delivery of their components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0699 $58.0170
2,015+ $0.0574 $115.6610
3,120+ $0.0556 $173.4720
4,295+ $0.0538 $231.0710
5,560+ $0.0520 $289.1200
7,430+ $0.0467 $346.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess