EN
  • EN
  • DE

SZ1SMB5923BT3G

Part No SZ1SMB5923BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 3W SMB / Zener Diode 8.2 V 3 W ±5% Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZ1SMB5923BT3G-OS,ONSONSSZ1SMB5923BT3G
Standard Package 2,500
Win Source Part Number 981327-SZ1SMB5923BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5923BT3G CAD Model

Description

ON Semiconductor SZ1SMB5923BT3G Zener Diode

The ON Semiconductor SZ1SMB5923BT3G is a high-quality, surface-mount Zener diode designed to provide voltage regulation in a wide variety of electronic applications. It is a member of ON Semiconductor's SMB series, which is renowned for its reliability and performance. This particular Zener diode features a nominal Zener voltage of 3.3V, making it well-suited for applications requiring a regulated voltage around this value.

Constructed with ON Semiconductor's superior process technology, the SZ1SMB5923BT3G is characterized by its low leakage current and excellent stability. It is capable of handling a power dissipation of 3 watts, which is substantial for its small SMB package size. This makes the diode an ideal choice for compact designs where space is at a premium but power handling cannot be compromised.

The device has a wide Zener voltage range that ensures flexibility across various circuits. It is designed to operate optimally in a broad temperature range, from -55°C to +150°C, ensuring reliable performance under extreme conditions. This temperature resilience makes it suitable for use in automotive, industrial, and consumer electronics where temperature fluctuations are common.

With its surge current capability, the SZ1SMB5923BT3G is also capable of withstanding transient over-voltage events, providing critical protection for sensitive electronic components. The diode's fast response time ensures that it can react quickly to over-voltage conditions, maintaining the integrity of the circuit it is protecting.

ON Semiconductor's commitment to environmental sustainability is evident in the SZ1SMB5923BT3G's design, which is lead-free and RoHS compliant. This ensures that the product meets the latest environmental standards and can be used in products sold within jurisdictions that have strict regulations on hazardous substances.

In summary, the ON Semiconductor SZ1SMB5923BT3G Zener diode is a robust, versatile component that offers reliable voltage regulation, high power dissipation, and protection against voltage transients. Its compact size, combined with its robust performance, makes it an excellent choice for designers looking to create efficient, high-performance electronic products.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5505 $52.2975
225+ $0.4517 $101.6325
345+ $0.4376 $150.9720
475+ $0.4235 $201.1625
615+ $0.4094 $251.7810
820+ $0.3670 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess