EN
  • EN
  • DE

SZMMSZ4680T1G

Part No SZMMSZ4680T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.2V 500MW SOD123 / Zener Diode 2.2 V 500 mW Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 2.2 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 4.5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ4680T1GOSDKR,SZMMSZ4680T1GOSTR,SZMMSZ4680T1G-ND,SZMMSZ4680T1GOSCT
Standard Package 3,000
Win Source Part Number 1022384-SZMMSZ4680T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4680T1G CAD Model

Description

The ON Semiconductor SZMMSZ4680T1G is a high-quality Zener voltage regulator diode designed for providing stable reference voltages and for use in voltage regulation applications. This precision device is a popular choice in the industry for its reliability and consistent performance.

Key Features:

  • Zener Voltage: This diode offers a Zener voltage of 3.6V, making it suitable for a wide range of applications where voltage regulation is required.
  • Power Dissipation: With a power dissipation of 500mW, the SZMMSZ4680T1G can handle moderate levels of power, ensuring stable operation under varying conditions.
  • Package: The device comes in a small and compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is ideal for high-density circuit designs.
  • Operating Temperature: It has an operating temperature range of -55°C to +150°C, providing reliable performance even in extreme conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic circuits.

Applications:

The SZMMSZ4680T1G is suitable for a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial control circuits
  • Computer systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMSZ4680T1G is no exception. The device is manufactured to the highest standards, ensuring that it meets the stringent requirements of various industries. With its robust construction and proven design, the SZMMSZ4680T1G is a reliable choice for designers looking to incorporate a stable voltage reference or regulator into their electronic systems.

For detailed specifications and application notes, customers are advised to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0380 $50.1600
3,210+ $0.0312 $100.1520
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,835+ $0.0283 $250.0305
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess