EN
  • EN
  • DE

SZMMBZH15VAWT1G

Part No SZMMBZH15VAWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 14.25V
Voltage - Clamping (Max) @ Ipp 21V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZMMBZH15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298687-SZMMBZH15VAWT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZH15VAWT1G CAD Model

Description

Introducing the ON Semiconductor SZMMBZH15VAWT1G Zener Diode

Discover the robust and versatile SZMMBZH15VAWT1G, a Zener diode brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This high-quality Zener diode offers excellent performance for voltage regulation and protection applications across a wide range of electronic circuits.

Key Features and Benefits

  • Optimized Voltage Regulation: With a nominal Zener voltage of 15V, the SZMMBZH15VAWT1G ensures precise voltage regulation, making it ideal for providing a stable reference voltage in various applications.
  • High Power Dissipation: This diode comes in a compact SOD-123 surface mount package, yet it can dissipate up to 1W of power, which is sufficient for handling moderate power requirements in electronic circuits.
  • Thermal Stability: ON Semiconductor's SZMMBZH15VAWT1G is designed to operate reliably over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Surge Current Capability: The device can withstand surge currents, making it an excellent choice for protecting sensitive electronic components from voltage spikes and transients.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances its efficiency and makes it suitable for low-power applications.
  • RoHS Compliant: Adhering to environmental standards, the SZMMBZH15VAWT1G is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SZMMBZH15VAWT1G is versatile and can be used in a myriad of applications, including:

  • Voltage stabilization in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog circuits
  • Overvoltage protection in automotive and industrial electronics

ON Semiconductor's commitment to quality ensures that the SZMMBZH15VAWT1G Zener diode is a reliable and effective solution for designers and engineers looking to enhance the performance and stability of their electronic systems. With its combination of features, this Zener diode stands out as a top choice for applications requiring precise voltage regulation and protection.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2648 $50.3120
465+ $0.2173 $101.0445
715+ $0.2105 $150.5075
985+ $0.2037 $200.6445
1,270+ $0.1969 $250.0630
1,700+ $0.1766 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,090 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess