EN
  • EN
  • DE

SZMM3Z3V3T1G

Part No SZMM3Z3V3T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 300MW SOD323  /  Zener Diode 3.3 V 300 mW ±5% Surface Mount SOD-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMM3Z3V3T1GOSTR,SZMM3Z3V3T1GOSCT,SZMM3Z3V3T1GOSDKR,SZMM3Z3V3T1G-ND
Standard Package 3,000
Win Source Part Number 1097646-SZMM3Z3V3T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z3V3T1G CAD Model

Description

ON Semiconductor SZMM3Z3V3T1G Zener Diode

The ON Semiconductor SZMM3Z3V3T1G is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 3.3V. This small, high-performance component is designed for use in a variety of electronic applications where precise voltage control is required. The SZMM3Z3V3T1G comes in a compact SOD-323 package, making it ideal for space-constrained applications.

With its tight ±5% voltage tolerance, the SZMM3Z3V3T1G ensures reliable operation and stable Zener voltages in any circuit. This feature is particularly important in applications where a constant voltage is crucial, such as in voltage reference or surge protection circuits. The device is capable of handling a power dissipation of 300mW, making it suitable for a range of medium-power applications.

The SZMM3Z3V3T1G is designed with a low dynamic impedance and a fast response time, which allows it to respond quickly to any voltage changes, providing an effective shield against voltage spikes and transients. This makes it an excellent choice for protecting sensitive electronics from overvoltage conditions.

ON Semiconductor has also designed the SZMM3Z3V3T1G with a planar die construction for better reliability and robust performance. The device is also characterized for operation from -55°C to +150°C, ensuring functionality across a wide range of operating temperatures, which is essential for applications exposed to varying environmental conditions.

Another advantage of the SZMM3Z3V3T1G is its Pb-free and RoHS-compliant design, which aligns with current environmental standards aimed at reducing hazardous substances in electronic components. This makes it not only a reliable choice for designers but also an environmentally responsible one.

In summary, the ON Semiconductor SZMM3Z3V3T1G Zener diode is a versatile and robust component that offers precise voltage regulation, high power dissipation, and fast response times, making it suitable for a variety of applications, including power management, voltage stabilization, and protection circuits in both commercial and industrial markets.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,619 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess