EN
  • EN
  • DE

AFBR-785BEPZ

Part No AFBR-785BEPZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Receivers
Description RECEIVER 12CH PAR PLUG
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Foxconn Optical Interconnect Technology, Inc.
Package Bulk
Product Status Obsolete
Data Rate 5GBd
Voltage - Supply 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply 670 mA
Applications General Purpose
Base Product Number AFBR-785
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 911202-AFBR-785BEPZ
Ultra Librarian 3D Model Ultra Librarian AFBR-785BEPZ CAD Model

Description

The AFBR-785BEPZ is a fiber optic receiver designed for general-purpose applications.

  • Category: Optoelectronics
  • Series: Fiber Optic Receivers
  • Package: Bulk
  • Package Quantity: 12 pieces
  • Data Rate: 5GBd
  • Supply Current: 670 mA
  • Voltage Supply: 2.375V to 2.625V and 3.135V to 3.465V
  • HTSUS Code: 8517.62.0090
  • Manufacturer: Foxconn Optical Interconnect Technology, Inc.
  • Base Product Number: AFBR-785
  • Product Status: Obsolete
  • Moisture Sensitivity Level (MSL): 1 (unlimited moisture sensitivity)

You May Also Be Interested in

Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $23.5780
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Sharp Microelectronics
OPTO PHOTOINTERRUPTERS
Lowest to $3.2640
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
Broadcom Limited
RCVR OPT LOW CURRENT HORZ
Lowest to $13.0363
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC SMA 10MBD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess