EN
  • EN
  • DE

GS8662Q18BGD-300

Part No GS8662Q18BGD-300
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824387-GS8662Q18BGD-300
Ultra Librarian 3D Model Ultra Librarian GS8662Q18BGD-300 CAD Model

Description

The GS8662Q18BGD-300 is a high-speed, low-power synchronous burst SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This SRAM is designed for applications demanding fast data access, high bandwidth, and low power consumption, making it suitable for networking, telecommunications, and high-performance computing systems. The '-300' suffix indicates a speed grade of 300MHz.

Applications

  • Networking: Used in routers, switches, and network interface cards (NICs) for packet buffering and fast data retrieval.
  • Telecommunications: Employed in base stations, communication servers, and other telecom equipment for high-speed data storage.
  • High-Performance Computing: Utilized in servers, workstations, and embedded systems requiring rapid memory access.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other instruments requiring high-speed data capture and storage.
  • Image Processing: Suitable for image processing applications needing fast access to frame buffers.

Features

  • High-Speed Operation: Operates at a clock frequency of 300 MHz, providing fast data access times.
  • Synchronous Burst Mode: Supports burst read and write operations, maximizing data transfer rates.
  • QDR (Quad Data Rate) Architecture: Transfers data on both rising and falling edges of the clock, effectively doubling the data rate.
  • Internal Termination: Integrated termination resistors reduce signal reflections and improve signal integrity.
  • Low Power Consumption: Designed for low-power operation, making it suitable for power-sensitive applications.
  • Byte Write Enable: Allows for byte-level write operations, providing flexibility in data manipulation.
  • Pb-Free (RoHS Compliant): Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Increased System Performance: High-speed operation and burst mode enhance overall system performance.
  • Enhanced Data Throughput: QDR architecture doubles the data transfer rate compared to single data rate (SDR) SRAM.
  • Improved Signal Integrity: Internal termination minimizes signal reflections and improves signal quality.
  • Reduced Power Consumption: Low-power design extends battery life in portable applications.
  • Simplified System Design: Integrated features simplify system design and reduce component count.

Additional Details

The GS8662Q18BGD-300 operates at a specified supply voltage (typically 1.8V or 2.5V). Proper power supply decoupling is essential for stable operation. The datasheet provides detailed information on timing parameters, electrical characteristics, and thermal considerations. Careful attention to board layout is crucial for achieving optimal performance, especially regarding signal routing and impedance matching. The BGD likely refers to the package type, Ball Grid Array.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.2015 $105.2015
2+ $101.9140 $203.8280
3+ $98.6264 $295.8792
4+ $95.3389 $381.3556
5+ $85.4762 $427.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess