EN
  • EN
  • DE

SZBZX84C8V2LT3G

Part No SZBZX84C8V2LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 700nA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026787-SZBZX84C8V2LT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C8V2LT3G CAD Model

Description

Product Overview: SZBZX84C8V2LT3G - ON Semiconductor

The SZBZX84C8V2LT3G is a highly versatile and reliable Zener diode from ON Semiconductor, designed to offer excellent voltage regulation with a nominal Zener voltage of 8.2V. This surface-mount device is packaged in a compact SOT-23 configuration, making it suitable for high-density circuit board designs. The SZBZX84C8V2LT3G is commonly utilized in a variety of applications ranging from voltage stabilization and clipping to voltage reference in numerous electronic circuits.

Key Features

  • Zener Voltage: The device provides a precise Zener voltage of 8.2V, which is ideal for applications requiring a regulated voltage in that range.
  • Power Dissipation: With a power dissipation of 350mW, the SZBZX84C8V2LT3G is capable of handling moderate power levels, making it suitable for a range of electronic applications.
  • Package Type: The SOT-23 package is known for its small footprint, which allows for efficient use of PCB space without sacrificing performance.
  • Temperature Stability: The Zener diode provides excellent stability over a wide operating temperature range, ensuring reliable performance under varying environmental conditions.
  • Regulatory Compliance: This product is compliant with RoHS and Halogen-Free standards, which ensures that it meets current environmental and safety regulations.

Applications

The SZBZX84C8V2LT3G is suitable for a myriad of applications, including but not limited to:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial control systems where stable voltage references are critical
  • Power supply circuits that require voltage regulation and protection
  • Telecommunication devices that demand consistent performance
  • Automotive electronics where durability and reliability are essential

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The SZBZX84C8V2LT3G Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. With ON Semiconductor's expertise in semiconductor design and manufacturing, customers can expect a product that performs consistently and reliably over time.

Whether you are designing a new system or updating an existing one, the SZBZX84C8V2LT3G from ON Semiconductor is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess