EN
  • EN
  • DE

SZBZX84C18LT1G

Part No SZBZX84C18LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 225 mW SOT-23 Surface Mount | DIODE ZENER 18V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±6%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 45 Ohms
Current - Reverse Leakage at Vr 50nA at 12.6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263332-SZBZX84C18LT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C18LT1G CAD Model

Description

The SZBZX84C18LT1G is a high-performance, surface-mount Zener diode meticulously designed and manufactured by ON Semiconductor. This Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 18V. It is commonly utilized in a variety of applications, including voltage stabilization, clipping circuits, and as a reference element in numerous electronic circuits.

Key Features

  • Zener Voltage: This diode offers a tight-nominal Zener voltage of 18V, making it suitable for applications that require accurate voltage regulation.
  • Power Dissipation: It has a power dissipation rating of 300mW, which allows it to handle moderate levels of power in compact electronic designs.
  • Package: The SZBZX84C18LT1G comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Stability: The Zener diode features excellent stability over a broad temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Leakage Current: It boasts a low leakage current characteristic, contributing to the overall efficiency of the circuit.

Applications

ON Semiconductor's SZBZX84C18LT1G is versatile and can be integrated into a multitude of electronic systems. Its applications include, but are not limited to, consumer electronics, automotive systems, industrial controls, and telecommunications. It is also used in power management circuits and protection devices to safeguard sensitive components from voltage transients.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SZBZX84C18LT1G is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance for the end-user. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility in its product offerings.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,075+ $0.0279 $57.8925
5,055+ $0.0229 $115.7595
7,815+ $0.0222 $173.4930
10,755+ $0.0215 $231.2325
13,890+ $0.0208 $288.9120
18,635+ $0.0186 $346.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess