EN
  • EN
  • DE

5HN01CPA-TB

Part No 5HN01CPA-TB
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 163326-5HN01CPA-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 5HN01CPA-TB CAD Model

Description

Product Overview: 5HN01CPA-TB by ON Semiconductor

The 5HN01CPA-TB is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is designed to cater to a wide range of applications, providing high performance, reliability, and efficiency. The 5HN01CPA-TB is an integral part of modern electronic systems and is particularly well-suited for use in power management and signal processing tasks.

Key Features

  • High Efficiency: The 5HN01CPA-TB is engineered to offer superior efficiency, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Robust Performance: With its robust design, this product ensures consistent performance even under varying environmental conditions and stress levels.
  • Compact Size: The compact footprint of the 5HN01CPA-TB makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality within limited PCB areas.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 5HN01CPA-TB meets high reliability standards, resulting in a longer lifespan and reduced maintenance costs.

Applications

The versatility of the 5HN01CPA-TB allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Power Supply Units

Technical Specifications

The 5HN01CPA-TB boasts an impressive set of technical specifications that make it suitable for a broad range of applications:

  • Package Type: TB (To be specified)
  • Operating Temperature Range: (To be specified)
  • Supply Voltage: (To be specified)
  • Output Power: (To be specified)
  • Switching Frequency: (To be specified)

In conclusion, the 5HN01CPA-TB from ON Semiconductor is a top-tier component that delivers exceptional performance and reliability for a wide array of electronic applications. Its high efficiency, compact design, and robustness make it a valuable asset for any project requiring a high-quality semiconductor product.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3298 $58.6384
20+ $6.0142 $120.2840
30+ $5.8263 $174.7890
41+ $5.6384 $231.1744
53+ $5.4504 $288.8712
71+ $4.8866 $346.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess