EN
  • EN
  • DE

SVC251Y

Part No SVC251Y
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195047-SVC251Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC251Y CAD Model

Description

ON Semiconductor's SVC251Y - High Performance Voltage Supervisor

The SVC251Y from ON Semiconductor is a cutting-edge voltage supervisor designed to ensure reliable operation of microprocessors and other voltage-sensitive devices. This compact, surface-mount component is an essential part of any power management system, providing a crucial safeguard against the dangers of under-voltage conditions that can lead to system failures and data corruption.

Key Features

  • Precision Voltage Monitoring: The SVC251Y offers precise monitoring of supply voltages, ensuring that connected devices operate within their intended voltage ranges. It helps to prevent damage caused by voltage fluctuations and brown-out conditions.
  • Programmable Reset Timeout: Users can program the reset timeout period to match specific system requirements, providing flexibility and enhanced protection tailored to the application's needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the SVC251Y consumes minimal power, making it an ideal choice for battery-operated devices and applications where power conservation is critical.
  • Wide Operating Voltage Range: This voltage supervisor can operate over a broad voltage range, accommodating various applications and ensuring compatibility with a wide array of microprocessors and digital systems.
  • Multiple Output Configurations: The device offers different output configurations, including active-low, active-high, and open-drain options, providing designers with the flexibility to choose the appropriate signaling for their system architecture.

Applications

The SVC251Y is suitable for a diverse set of applications where voltage supervision is necessary. This includes but is not limited to:

  • Automotive systems
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical equipment

With its robust design and versatile features, the SVC251Y from ON Semiconductor is a top choice for engineers and designers looking to enhance system reliability and protect against the perils of inadequate power supply. Whether it's safeguarding sensitive automotive electronics or ensuring the consistent operation of critical medical devices, the SVC251Y stands as a guardian, ready to maintain system integrity under challenging power conditions.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess