EN
  • EN
  • DE

CD74HC4511E

Part No CD74HC4511E
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Current - Supply 8 µA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC4511
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577611-CD74HC4511E
Ultra Librarian 3D Model Ultra Librarian CD74HC4511E CAD Model

Description

Overview of Texas Instruments CD74HC4511E

The Texas Instruments CD74HC4511E is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) BCD-to-7 segment latch/decoder/driver designed for use in systems that require a low-power consumption and high noise immunity. This integrated circuit is specifically tailored for driving common-cathode LED displays, and it can also be employed to drive incandescent or liquid crystal displays (LCDs).

Key Features

  • Logic Family: The CD74HC4511E is part of the high-speed CMOS logic family, which provides a balanced trade-off between speed and power consumption.
  • Operating Voltage: It operates optimally over a wide range of supply voltages from 2V to 6V, making it versatile for various applications.
  • Output Drive Capability: The device can source up to 25mA and sink up to 50mA at its output, ensuring compatibility with a wide range of display technologies.
  • Latch Storage: It includes a latch storage function that holds the BCD inputs until a new update is provided, adding flexibility to the control of the display.
  • Phase Error Correction: The CD74HC4511E features automatic BCD code correction on the fly, which minimizes errors in display readouts.
  • Interfacing Options: It is designed with lamp test and blanking input controls to manage the display effectively.
  • Package: The device is available in a standard 16-pin DIP (Dual In-line Package) making it easy to integrate into circuit boards.

Applications

The CD74HC4511E is widely used in digital systems where numeric output is required, such as:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculators
  • Electronic meters
  • Other consumer electronics requiring numeric displays

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC4511E is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to assist developers in integrating this component into their designs.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8675 $52.0500
145+ $0.7118 $103.2110
220+ $0.6896 $151.7120
300+ $0.6674 $200.2200
390+ $0.6451 $251.5890
520+ $0.5784 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess