EN
  • EN
  • DE

SVC212-2-TB-E

Part No SVC212-2-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195022-SVC212-2-TB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC212-2-TB-E CAD Model

Description

The SVC212-2-TB-E is a cutting-edge voltage clamp device designed by ON Semiconductor, a leader in semiconductor-based solutions. This robust product is engineered to provide reliable overvoltage protection for sensitive electronics. Its primary application is to safeguard circuits against transient voltage spikes, which can be detrimental to electronic components.

Key Features

  • Transient Voltage Suppression: The SVC212-2-TB-E is capable of suppressing voltage transients through its clamping action, which is activated when a voltage threshold is exceeded. This feature ensures that sensitive circuitry is shielded from sudden voltage spikes.
  • Low Capacitance: With a design focused on low capacitance, this voltage clamp device minimizes the impact on signal integrity, making it ideal for high-speed data lines without compromising their performance.
  • Bi-Directional Clamping: The device can clamp transient voltages in both directions, offering comprehensive protection for AC signals or bipolar data lines.
  • Surface Mount Package: The SVC212-2-TB-E comes in a compact surface-mount package, which makes it suitable for high-density circuit board designs and allows for efficient assembly in automated production processes.

Applications

The SVC212-2-TB-E is versatile in its applications and can be used in various electronic systems, including:

  • USB interfaces
  • Audio/Video inputs
  • Data lines for mobile devices
  • Microcontroller input/output protection
  • Power supply lines

Product Specifications

The SVC212-2-TB-E is built to meet stringent specifications, ensuring reliability and performance:

  • Clamping Voltage: Specified to meet the requirements of the application
  • Peak Pulse Power Dissipation: Ensures the device can handle high transient power
  • ESD Immunity: Conforms to industry standards for electrostatic discharge protection
  • Operating Temperature Range: Designed to function reliably across a wide range of temperatures

ON Semiconductor's SVC212-2-TB-E is a testament to the company's commitment to providing components that enhance system reliability and protect against electrical overstress. With its advanced features and robust design, it stands as an excellent choice for designers looking to incorporate overvoltage protection into their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess