The BB182 T/R from NXP is a high-performance variable capacitance diode, crafted meticulously to serve in a wide range of electronic tuning applications. This compact, surface-mounted diode is a pivotal component in the realm of RF design, offering precise and reliable tuning capabilities for systems that require variable capacitance.
Key Features
- Variable Capacitance: The BB182 T/R diode's capacitance varies with the voltage applied to it, making it ideal for tuning circuits such as Voltage-Controlled Oscillators (VCOs), phase-locked loops (PLLs), and band-pass filters.
- High-Quality Factor: With its high Q-factor, the diode ensures minimal signal loss, providing a cleaner and more stable signal for RF applications.
- Low Series Resistance: The low resistance of the diode contributes to its efficiency, allowing for better performance in high-frequency applications.
- Compact SMD Package: The BB182 T/R comes in a small SMD package, making it suitable for space-constrained applications while allowing for automated assembly processes.
Applications
The BB182 T/R diode is versatile and can be utilized in various applications that require precise electronic tuning. Some of the common applications include:
- Mobile communications devices
- RFID systems
- Satellite receivers
- Electronic tuning in broadcast receivers
- Professional radio equipment
Technical Specifications
The BB182 T/R boasts a set of impressive technical specifications that make it a top choice for designers and engineers:
- Package: SOD523
- Capacitance Range: 1.1 to 1.5 pF
- Reverse Voltage: 28 V
- Quality Factor: > 500 at 1 MHz
- Operating Temperature Range: -55°C to +125°C
In conclusion, the BB182 T/R from NXP is a superior choice for your RF tuning needs, offering a blend of high performance, reliability, and versatility. Its small footprint and high-quality factor make it an indispensable component for modern electronic tuning applications.