EN
  • EN
  • DE

SVC220-PM-TB-E

Part No SVC220-PM-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE-CAPACITANCE DIODE (IOCA / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 349461-SVC220-PM-TB-E
Ultra Librarian 3D Model Ultra Librarian SVC220-PM-TB-E CAD Model

Description

The SVC220-PM-TB-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the needs of modern applications requiring high reliability and performance in power management systems. The SVC220-PM-TB-E is a testament to ON Semiconductor's commitment to providing innovative solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The SVC220-PM-TB-E boasts excellent power conversion efficiency, which is crucial for minimizing energy loss in power supply applications.
  • Thermal Balance: Engineered with thermal balance in mind, this component ensures stable operation even under varying temperature conditions, contributing to the longevity of the product.
  • Compact Design: Its compact form factor makes it suitable for space-constrained applications, allowing for seamless integration into a wide variety of electronic devices.
  • Durability: Constructed with robust materials, the SVC220-PM-TB-E is built to withstand the rigors of continuous operation, ensuring durability and a long service life.

Applications

The SVC220-PM-TB-E is versatile and can be used in various applications, including:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Telecommunication equipment
  • Automotive electronics

Technical Specifications

The technical specifications of the SVC220-PM-TB-E include:

  • Input Voltage Range: Specified to accommodate a wide range of input voltages.
  • Output Voltage: Delivers a stable output voltage, ensuring consistent power supply to the load.
  • Current Rating: Capable of handling significant current levels, suitable for high-power applications.
  • Operating Temperature Range: Designed to operate effectively over a broad temperature range.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SVC220-PM-TB-E is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability, giving customers confidence in their choice of power management solutions.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4990 $59.8800
285+ $0.4089 $116.5365
440+ $0.3962 $174.3280
605+ $0.3835 $232.0175
780+ $0.3708 $289.2240
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess