EN
  • EN
  • DE

SVC212-2-AIP-A

Part No SVC212-2-AIP-A
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195017-SVC212-2-AIP-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC212-2-AIP-A CAD Model

Description

The SVC212-2-AIP-A is a state-of-the-art semiconductor device from ON Semiconductor, renowned for its high-quality electronic components and innovative solutions. This product is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic systems.

Key Features

  • Voltage Regulation: The SVC212-2-AIP-A provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • High Current Capacity: It is capable of handling high current loads, making it suitable for power-intensive applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby enhancing its durability and lifespan.
  • Low Power Consumption: Designed for energy efficiency, the SVC212-2-AIP-A minimizes power consumption, which is critical for battery-powered devices.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs without compromising on performance.

Applications

The SVC212-2-AIP-A is versatile and can be used across a broad spectrum of applications. It is particularly suitable for:

  • Power supply modules
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems where reliable voltage regulation is crucial
  • Industrial controls that require consistent performance in challenging environments
  • Telecommunication infrastructure, where uptime and reliability are paramount

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The SVC212-2-AIP-A is manufactured with the highest quality materials and has undergone extensive testing to ensure it meets ON Semiconductor's stringent reliability criteria. Customers can trust this product to perform consistently and dependably in their electronic systems.

Environmental Compliance

Adhering to environmental regulations, the SVC212-2-AIP-A complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental stewardship makes it an ideal choice for companies looking to create eco-friendly products.

You May Also Be Interested in

Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess