EN
  • EN
  • DE

SURS8140T3G-VF01

Part No SURS8140T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURS8140
Other Names SURS8140T3G-VF01OSCT,SURS8140T3G-VF01,SURS8140T3G-VF01OSDKR,SURS8140T3G-VF01OSTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282217-SURS8140T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SURS8140T3G-VF01 CAD Model

Description

ON Semiconductor SURS8140T3G-VF01 - Robust and Efficient Power Rectifier

The SURS8140T3G-VF01 from ON Semiconductor is a state-of-the-art power rectifier designed to deliver high efficiency and reliability for a wide range of applications. This power rectifier is part of the Ultrafast Recovery Rectifier series, which is well-known for its superior performance in high-speed switching environments.

Constructed with ON Semiconductor's proprietary technology, the SURS8140T3G-VF01 boasts an impressive reverse recovery time, making it an ideal choice for applications that require fast switching capabilities. The device is capable of handling a repetitive reverse voltage of up to 400V, and a non-repetitive peak reverse voltage of 450V, ensuring that it can withstand transient voltage spikes without performance degradation.

The SURS8140T3G-VF01 has a forward continuous current rating of 8A, which allows it to handle significant power levels in a compact form factor. Its power dissipation is minimized thanks to its low forward voltage drop, which results in reduced energy loss and improved system efficiency. This characteristic makes the rectifier especially suited for high-frequency power supplies, inverters, and as a freewheeling diode in various power conversion applications.

The device comes in a surface-mount DPAK (TO-252) package, which provides a small footprint and excellent thermal performance. Its package is engineered for easy integration into PCBs, and its lead-free design is compliant with RoHS standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Key features of the SURS8140T3G-VF01 include its ultrafast recovery time, high surge capacity, and low leakage current. These features ensure that the rectifier can deliver stable performance even under harsh conditions, such as in industrial power supplies, automotive systems, and renewable energy installations.

In summary, the ON Semiconductor SURS8140T3G-VF01 is a robust and efficient solution for designers seeking a reliable power rectifier that combines fast switching capabilities with high voltage endurance and thermal efficiency. Its compact size, energy-saving performance, and compliance with environmental standards make it a versatile and responsible choice for a multitude of electronic applications.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3776 $58.5280
375+ $0.3099 $116.2125
580+ $0.3002 $174.1160
800+ $0.2905 $232.4000
1,030+ $0.2808 $289.2240
1,380+ $0.2518 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess