EN
  • EN
  • DE
  • IT

SURS8105T3G

Part No SURS8105T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 50V 1A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 875mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 2μA at 50V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MURS105
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1262605-SURS8105T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8105T3G CAD Model

Description

The SURS8105T3G is a state-of-the-art Schottky rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust rectifier is engineered to offer superior performance in a wide range of applications, including power supply, DC-DC converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The SURS8105T3G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capacity: With its impressive surge capacity, this rectifier can withstand transient over-voltage conditions, ensuring reliability and longevity of the electronic system.
  • Switching Speed: Designed for fast switching, the SURS8105T3G minimizes switching losses and is ideal for high-frequency applications.
  • Thermal Performance: The device offers excellent thermal performance due to its low thermal resistance, allowing for better heat dissipation and stable operation under varying temperature conditions.
  • Surface Mount Package: The SURS8105T3G comes in a compact surface-mount package, which allows for a smaller PCB footprint and is suitable for automated assembly processes.

Applications

The versatility of the SURS8105T3G makes it suitable for a variety of applications. It is commonly used in:

  • Power management systems
  • Automotive applications
  • Telecommunications equipment
  • Portable devices and battery-powered gadgets
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SURS8105T3G is no exception and is built to meet stringent industry standards for performance and reliability. It is RoHS compliant, ensuring that it meets the latest environmental regulations and is free from hazardous substances.

Ordering Information

The SURS8105T3G is available for order from ON Semiconductor and its authorized distributors. For detailed ordering and pricing information, please contact ON Semiconductor or visit their official website.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess