EN
  • EN
  • DE

STK984-170-E

Part No STK984-170-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description BRUSHLESS MOTOR DRIVER FO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898057-STK984-170-E
Ultra Librarian 3D Model Ultra Librarian STK984-170-E CAD Model

Description

ON Semiconductor STK984-170-E Intelligent Power Module

The STK984-170-E from ON Semiconductor is a cutting-edge Intelligent Power Module (IPM) designed for high-efficiency and high-performance applications. This IPM integrates power and control components to optimize electrical and thermal performance, making it an ideal solution for a wide range of motor drive applications, including those found in consumer electronics, air conditioners, and industrial automation systems.

Key Features:

  • Integrated Design: The STK984-170-E combines IGBTs, freewheeling diodes, and gate drive circuits in a single package, reducing the complexity of the design and improving reliability.
  • High Power Density: With its advanced packaging technology, this IPM offers a high power density, which is essential for compact applications where space is at a premium.
  • Efficient Thermal Management: The module is engineered to provide excellent thermal performance, ensuring stable operation even under high load conditions.
  • Built-in Protection Features: It includes under-voltage lockout, over-current, and over-temperature protection, enhancing the safety and longevity of the module.
  • Easy-to-Use Interface: The STK984-170-E features a user-friendly interface that simplifies the implementation process, allowing for easy integration into various systems.

Technical Specifications:

  • Rated Current: The module is capable of handling a continuous current of up to 170A, making it suitable for high-power applications.
  • High Switching Speed: The fast switching capabilities of the IGBTs within the module enable efficient operation and contribute to reduced switching losses.
  • Low On-Resistance: The low on-resistance of the IGBTs ensures minimal conduction losses and enhances overall system efficiency.

The STK984-170-E is a testament to ON Semiconductor's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems. By integrating multiple functions into a compact and efficient package, this IPM simplifies design challenges and accelerates time-to-market for product developers. Whether you're designing a new motor control system or upgrading an existing one, the STK984-170-E offers the performance, reliability, and ease of use required to create a superior end product.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess