Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Channel Output Current 5.2A
Current - Peak Output 8A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 42 V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 12-SIP
Win Source Part Number 1103169-STK681-210-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK681-210-E CAD Model

Description

The STK681-210-E from ON Semiconductor is a high-quality, integrated unipolar stepper motor driver IC designed for driving a one-phase bipolar stepper motor in stepping motor driving applications. This robust and reliable motor driver IC is tailored to deliver efficient performance and is suitable for a wide range of industrial and consumer applications.

Key Features

  • Output Current: The STK681-210-E is capable of delivering output current up to 1.8 A, ensuring adequate power for a variety of stepper motors.
  • Voltage Range: This motor driver operates within a voltage range of 10 to 30 V, providing flexibility for different power supplies and motor types.
  • Integrated Functions: It comes with built-in functions such as a current limiter, thermal shutdown circuit, and under-voltage lockout, enhancing the safety and reliability of motor operation.
  • High Efficiency: The IC features a low on-resistance (Ron) of the output stage, which helps to reduce power dissipation and improve overall efficiency.
  • Package: Enclosed in a power SIP package, the STK681-210-E ensures efficient heat dissipation and a compact footprint for space-constrained applications.

Applications

  • Office automation machines
  • Factory automation systems
  • ATMs and vending machines
  • Robotics
  • 3D printers

Product Advantages

The STK681-210-E motor driver IC stands out due to its ease of use, integrating most of the components required for stepper motor control into a single package. This integration simplifies the design process, reduces the number of external components needed, and accelerates time-to-market for products. Its robust protection features ensure that the motor and the driver are safeguarded against potential damage due to overcurrent, thermal overload, or voltage drops, making it a highly reliable choice for critical applications.

Whether you are developing a new stepper motor application or upgrading an existing system, the STK681-210-E from ON Semiconductor provides a versatile and efficient solution that meets the demands of modern motor control applications.

You May Also Be Interested in

Renesas Electronics America
SMART POWER STAGE GEN2 (SPS) MOD
Lowest to $60.3054
ECAD model for ISL99390FRZ-TR5935
Infineon Technologies
SWITCH MOSFET/DRIVER TO220-7-3
Need more? Email Us
ECAD model for TDA21201-P7
Texas Instruments
Stepper Motor Drive Circuit | IC BRIDGE DRIVER PAR 20PLCC
Need more? Email Us
ECAD model for UC3717AQ
ON Semiconductor
IC MOTOR DRIVER
Lowest to $0.2473
ECAD model for STK681-210-E
ON Semiconductor
IC MOTOR DRIVER BTL FAN 10SOIC / Driver
Lowest to $0.5409
ECAD model for LA6583MC-W-AH
Infineon Technologies
IC HALF BRIDGE DRIVER HSOF-7
Lowest to $5.8256
ECAD model for BTN9990LVAUMA1
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.8855
ECAD model for DRV8432DKDR
Texas Instruments
IC MOTOR DRIVER PAR 16-TSSOP
Lowest to $1.7744
ECAD model for DRV8833PWR
STMicroelectronics
IC H-BRIDGE HIGH SIDE 36PSSOP
Lowest to $5.6478
ECAD model for L9959T-TR-D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2473 $65.5345
640+ $0.2028 $129.7920
990+ $0.1966 $194.6340
1,365+ $0.1902 $259.6230
1,760+ $0.1839 $323.6640
2,355+ $0.1648 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,590 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention