EN
  • EN
  • DE

LT1194CS8#PBF

Part No LT1194CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIF GAIN=10 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 35MHz
Slew Rate 500 V/μs
Operating Supply Current 35mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130766-LT1194CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1194CS8#PBF CAD Model

Description

Product Overview: LT1194CS8#PBF

The LT1194CS8#PBF is a high-speed, low-power video operational amplifier from Linear Technology, designed to meet the demanding performance requirements of video and high-speed signal processing systems. This precision device is characterized by its exceptional speed and low distortion, making it an ideal choice for applications requiring high bandwidth and fast settling times.

Key Features

  • High Speed: The LT1194CS8#PBF boasts a high slew rate and fast settling time, allowing it to handle rapid changes in input signals without sacrificing performance.
  • Low Power Consumption: Despite its speed, this op-amp is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Low Distortion: It offers low harmonic distortion, which is critical in maintaining signal fidelity, particularly in high-fidelity audio applications and precision instrumentation.
  • Wide Bandwidth: With a wide bandwidth, the LT1194CS8#PBF can process a broad range of frequencies, making it versatile for various high-speed applications.
  • Single Supply Operation: This operational amplifier can operate from a single supply, simplifying power supply design and reducing system complexity.

Applications

The LT1194CS8#PBF is well-suited for a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition
  • Test equipment
  • High-quality audio systems

Package and Quality

The device comes in an 8-lead SO package, designated by the "CS8" in the part number, providing a compact footprint for space-constrained applications. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Linear Technology, now part of Analog Devices, is known for its high-quality products, and the LT1194CS8#PBF is manufactured to meet the company's stringent reliability and performance criteria. Whether you're designing a professional video editing system or a high-speed communication interface, the LT1194CS8#PBF offers a blend of performance and power efficiency that is hard to match.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3197 $65.2379
16+ $7.6473 $122.3568
24+ $7.4082 $177.7968
33+ $7.1691 $236.5803
42+ $6.9300 $291.0600
56+ $6.2139 $347.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess