EN
  • EN
  • DE

ISL99390FRZ-TR5935

Part No ISL99390FRZ-TR5935
Manufacturer Renesas Electronics America
Catalog PMIC - Full, Half - Bridge Drivers
Description SMART POWER STAGE GEN2 (SPS) MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC-DC Converters
Load Type Inductive
Technology NMOS
Current - Output / Channel 90A
Voltage - Supply 3V ~ 16V
Voltage - Load 3V ~ 16V
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 39-PowerWFQFN
Supplier Device Package 39-QFN (5x6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 963350-ISL99390FRZ-TR5935
Ultra Librarian 3D Model Ultra Librarian ISL99390FRZ-TR5935 CAD Model

Description

The Renesas Electronics America Integrated Circuit (IC) with the part number 963350-ISL99390FRZ-TR5935 is a power management (PMIC) component specifically designed for full half-bridge driver applications.

  • Component Category: Integrated Circuits (ICs)
  • Package: Tape and Reel
  • Application: DC-DC Converter
  • Technology: NMOS
  • Current Output: 90A
  • Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, and Undervoltage Lockout (UVLO)
  • Voltage Supply Range: 3V to 16V
  • Package: Surface Mount, 39-PowerWFQFN
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0226 $89.0226
2+ $86.0151 $172.0302
3+ $80.0000 $240.0000
4+ $76.9925 $307.9700
5+ $73.9850 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess