EN
  • EN
  • DE

STK6742C

Part No STK6742C
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 194426-STK6742C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK6742C CAD Model

Description

The STK6742C from ON Semiconductor is a highly integrated motor driver IC designed for the precise control of stepper motors. As part of ON Semiconductor's esteemed line of motor control products, the STK6742C offers a compact, efficient, and robust solution for a wide array of applications including but not limited to office automation machines, ATM machines, vending machines, and robotics.

Key Features:

  • Integrated Dual H-Bridge: The STK6742C features dual H-bridge drivers capable of driving a two-phase stepper motor, a critical component for smooth and precise motor control.
  • High Voltage and Current Rating: This IC can handle motor power supply voltages up to 46V and output currents of up to 1.5A, making it suitable for a broad range of stepper motors.
  • Built-in Microstepping Controller: The inclusion of a microstepping controller allows for finer motor movement control, leading to smoother operation and higher precision in positioning tasks.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the STK6742C is equipped with thermal shutdown circuitry that protects the IC from overheating during operation.
  • Cross-Conduction Protection: The device includes measures to prevent cross-conduction, a scenario where both high-side and low-side transistors conduct simultaneously, potentially damaging the motor and the driver.
  • Under Voltage Lock Out (UVLO): This feature prevents the IC from operating under conditions where the supply voltage is insufficient, thereby protecting the motor and the driver.

Applications:

The versatility of the STK6742C allows it to be used in a multitude of applications where precise motor control is required. Its robust design ensures reliable operation even in demanding conditions, making it an ideal choice for designers looking to incorporate a dependable motor driver into their systems.

Conclusion:

ON Semiconductor's STK6742C motor driver IC presents a comprehensive solution for controlling stepper motors with precision. With its integrated features and protective circuitry, it stands as a top choice for engineers and designers in need of a high-quality, reliable motor driver for their applications.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess