EN
  • EN
  • DE

STK672-600

Part No STK672-600
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Thick-Film Hybrid IC 2-phase Stepping Motor Driver | IC MTR DRVR UNIPOLAR 4.75-5.25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.2A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 42V
Temperature Range - Operating 0°C ~ 105°C
Family Part Number STK672
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1261270-STK672-600
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-600 CAD Model

Description

ON Semiconductor STK672-600 Stepper Motor Driver

The STK672-600 by ON Semiconductor is a highly-integrated, high-voltage, high-current stepper motor driver IC designed to deliver optimal performance and reliability for a wide range of motor driving applications. This IC is part of ON Semiconductor's esteemed line of motor driver solutions, offering precision and efficiency in controlling stepper motors.

The STK672-600 incorporates a unipolar constant-current chopper-type stepping motor driver, which is capable of driving a two-phase bipolar stepper motor. The device is designed to operate at voltages up to 44V and can provide an output current of up to 2.5A. This makes it suitable for a variety of demanding applications, including office automation machines, factory automation equipment, and other industrial machines where precise motor control is essential.

One of the key features of the STK672-600 is its built-in micro-stepping controller, which allows for smooth and accurate motor rotation with less noise and vibration. The micro-stepping function can be set to full-step, half-step, quarter-step, or eighth-step modes, providing flexibility in the resolution of motor movement and enabling fine positional control.

The device is also equipped with various protection features to ensure safe and reliable operation. These include thermal shutdown (TSD), over-current shutdown (ISD), and under-voltage lockout (UVLO). These protective measures help to prevent damage to the IC and the motor in case of abnormal operating conditions.

ON Semiconductor's STK672-600 comes in a compact, heat-dissipating ZIP package, which facilitates efficient thermal management and saves space on the PCB. The package design, combined with the high level of integration, reduces the need for external components, simplifying the circuit design and reducing overall system costs.

For designers and engineers looking for a robust and versatile stepper motor driver, the STK672-600 offers a perfect blend of performance, precision, and protection, making it an excellent choice for driving stepper motors in a variety of industrial and commercial applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
DRIVER
Lowest to $5.4417
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6668 $50.6692
46+ $2.1881 $100.6526
71+ $2.1198 $150.5058
98+ $2.0514 $201.0372
127+ $1.9830 $251.8410
169+ $1.7779 $300.4651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess