EN
  • EN
  • DE

STK6713BMK4-C-E

Part No STK6713BMK4-C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / 4-Phase Stepper Motor Driver 16-Pin Case 4131
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 3A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795672-STK6713BMK4-C-E
Popularity Medium
Supply and Demand Status Balance
Family Name STK6713BMK4
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK6713BMK4-C-E CAD Model

Description

ON Semiconductor STK6713BMK4-C-E Stepper Motor Driver

The STK6713BMK4-C-E from ON Semiconductor is a highly efficient and reliable stepper motor driver designed to meet the needs of complex industrial applications. This integrated circuit (IC) is part of ON Semiconductor's well-regarded lineup of motor control solutions, offering precision and durability for a wide range of stepper motor operations.

The STK6713BMK4-C-E is capable of driving a two-phase bipolar stepper motor with excellent control and accuracy. It utilizes a unipolar constant-current chopper method, which helps in reducing power loss and improving the performance of the motor. The device is characterized by its high voltage and current handling capabilities, supporting up to 46V of motor supply voltage and delivering a maximum output current of 1.5A per phase.

One of the key features of the STK6713BMK4-C-E is its built-in micro-stepping controller, which allows for smooth and precise motor movement. The micro-stepping function can significantly reduce the stepping angle of the motor, enabling finer control over the motor position and movement without the need for complex external circuitry or controllers.

For enhanced safety and reliability, this stepper motor driver incorporates various protection features. These include thermal shutdown (TSD), overcurrent protection (OCP), and under-voltage lockout (UVLO). These protective measures ensure that the motor and the driver IC itself remain safe from potential damage caused by abnormal operating conditions.

The device comes in a compact, heat-dissipating package that is easy to integrate into a variety of systems. Its pin configuration and package design facilitate simple PCB layout and assembly, making it a convenient choice for designers and engineers looking to streamline their development process.

In summary, the ON Semiconductor STK6713BMK4-C-E stepper motor driver is a versatile and powerful solution for driving stepper motors in applications such as office automation, factory automation, and robotics. With its advanced features and robust design, this IC can help enhance the performance and reliability of your motor control systems.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9286 $63.7144
9+ $13.0697 $117.6273
14+ $12.6613 $177.2582
19+ $12.2529 $232.8051
25+ $11.8444 $296.1100
33+ $10.6191 $350.4303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess