The ON Semiconductor STK625-727S-E is a sophisticated Intelligent Power Module (IPM) designed to cater to a wide range of high-efficiency and high-performance power control applications. This compact module integrates advanced IGBTs (Insulated Gate Bipolar Transistors) with custom-designed gate drivers and protection circuits, offering a complete solution for AC motor drives, HVAC systems, and general-purpose inverters.
Key Features
- High Voltage Tolerance: The STK625-727S-E is capable of handling up to 600V, making it suitable for various industrial and consumer applications.
- High Current Capacity: With a continuous current rating of 25A, this IPM can drive substantial loads with ease.
- Integrated Protection Functions: Equipped with overcurrent, overtemperature, and under-voltage lockout features, the STK625-727S-E ensures safe and reliable operation under diverse conditions.
- Optimized Gate Drive: The built-in gate driver circuitry is optimized for low electromagnetic interference (EMI) and smooth switching performance.
- Compact Design: The IPM's small footprint allows for efficient use of space in PCB design, contributing to reduced system size and cost.
Applications
ON Semiconductor's STK625-727S-E is versatile enough to be used in various applications that require high power density and reliability. These include:
- AC motor drives for industrial automation
- Residential and commercial HVAC systems
- Renewable energy systems such as solar inverters
- Uninterruptible power supplies (UPS)
Technical Specifications
Parameter
Value
Voltage Rating
600V
Current Rating
25A
Package
SIP (Single In-line Package)
For engineers seeking a robust and efficient power management solution, the ON Semiconductor STK625-727S-E Intelligent Power Module represents a prime choice, combining cutting-edge technology with practical design considerations to enhance system performance and reliability.