EN
  • EN
  • DE

STK611-721-E

Part No STK611-721-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR SIP-19 / Half Bridge (3) Driver AC Motors Power MOSFET 19-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 2A
Current - Peak Output 4A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C ~ 150°C (TJ)
Fault Protection UVLO
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK611
Other Names 2156-STK611-721-E-ON,ONSONSSTK611-721-E
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253553-STK611-721-E
Ultra Librarian 3D Model Ultra Librarian STK611-721-E CAD Model

Description

ON Semiconductor STK611-721-E Intelligent Power Module

The ON Semiconductor STK611-721-E is a highly sophisticated and efficient Intelligent Power Module (IPM) designed to cater to a wide range of motor drive applications. This compact module is part of the STK600 series, known for its reliability and performance in controlling small motor applications.

The STK611-721-E integrates power elements, gate drive, and protection circuitry in a single package, offering a complete solution for AC motor control. The power stage of the module consists of IGBTs (Insulated Gate Bipolar Transistors) that are well-suited for high-speed switching operations, making them ideal for inverter-based applications such as variable speed drives.

With a built-in overcurrent protection circuit, the STK611-721-E ensures safe operation under abnormal load conditions. This feature helps in preventing damage to the module and the motor it controls. Additionally, the module is equipped with an over-temperature protection circuit, which monitors the internal temperature and shuts down the IGBTs if it exceeds safe operating limits.

The gate drive circuitry within the STK611-721-E is designed to provide optimal gate voltage and current, ensuring efficient switching of the IGBTs. This results in reduced power losses and improved overall efficiency of the motor drive system. The module also includes a bootstrap diode for the high-side gate drive, simplifying the circuit design and reducing external component count.

With its compact SIP (Single Inline Package) design, the STK611-721-E allows for a reduced footprint on the PCB, making it a great choice for applications where space is at a premium. The module's pin arrangement is thoughtfully laid out to facilitate easy PCB routing and assembly, minimizing the risk of errors during the manufacturing process.

In summary, the ON Semiconductor STK611-721-E IPM is a robust, efficient, and integrated solution for motor control applications, offering designers a reliable and user-friendly component that can significantly reduce the time-to-market for their products.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess