EN
  • EN
  • DE

CSD95410RRBT

Part No CSD95410RRBT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description 90-A PEAK CONTINUOUS SYNCHRONOUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Applications Synchronous Buck Converters, Voltage Regulators
Load Type Inductive
Technology Power MOSFET
Current - Peak Output 80A
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through
Mounting Type Surface Mount
Package / Case 41-PowerTFQFN
Supplier Device Package 41-VQFN-CLIP (5x6)
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 990674-CSD95410RRBT
Ultra Librarian 3D Model Ultra Librarian CSD95410RRBT CAD Model

Description

Product Overview: Texas Instruments CSD95410RRBT

The Texas Instruments CSD95410RRBT is a state-of-the-art NexFET™ power block that is designed to deliver high efficiency and performance in a compact form factor. This power block is an integral component for modern electronic systems, providing a reliable and efficient power supply solution for a variety of applications, including personal electronics, networking equipment, and industrial systems.

Key Features

  • High Performance: The CSD95410RRBT incorporates advanced NexFET™ technology, which offers superior switching speeds and reduced on-resistance, resulting in improved total system efficiency.
  • Compact Design: With its small footprint, this power block is ideal for space-constrained applications, enabling designers to minimize the size of their power supply circuitry without sacrificing performance.
  • Integrated Solution: The device integrates two power MOSFETs in a single package, simplifying the design and reducing the component count in power management circuits.
  • Optimized for Synchronous Buck Applications: The CSD95410RRBT is optimized for synchronous buck applications, providing a highly efficient solution for converting higher voltages to lower voltages in power supplies.
  • Thermal Management: The power block features excellent thermal performance, ensuring reliable operation even under high power conditions.
  • Quality and Reliability: As with all Texas Instruments products, the CSD95410RRBT is manufactured to the highest quality standards, ensuring long-term reliability for critical applications.

Applications

The versatility of the CSD95410RRBT makes it suitable for a wide range of applications. It is particularly well-suited for use in server and telecom power supplies, where efficiency and power density are of paramount importance. Additionally, it can be utilized in point-of-load (POL) modules, gaming consoles, and computing applications where compact and efficient power conversion is required.

Technical Specifications

The CSD95410RRBT features a low on-resistance, high-efficiency synchronous buck power stage with a continuous current rating of 40A. It operates over a wide input voltage range and includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe and stable operation under various conditions.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2027 $50.6621
56+ $1.8073 $101.2088
86+ $1.7509 $150.5774
119+ $1.6944 $201.6336
153+ $1.6379 $250.5987
205+ $1.4685 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess