EN
  • EN
  • DE

STK5F1U3C2D-E

Part No STK5F1U3C2D-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 30A 44DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 30A
Current - Peak Output 49A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, UVLO
Mounting Type Through Hole
Package / Case 44-DIP Module, 37 Leads
Supplier Device Package 44-DIP
Base Product Number STK5F1
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898043-STK5F1U3C2D-E
Ultra Librarian 3D Model Ultra Librarian STK5F1U3C2D-E CAD Model

Description

Introducing the STK5F1U3C2D-E Power Module from ON Semiconductor

The STK5F1U3C2D-E is a highly integrated power module designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This module is part of ON Semiconductor's IPM (Intelligent Power Module) family and is specifically engineered to deliver high efficiency and reliability for a range of power conversion applications.

At the heart of the STK5F1U3C2D-E module lies an advanced IGBT (Insulated Gate Bipolar Transistor) technology that is optimized for high-speed switching applications. This technology enables the module to operate at low power losses and high frequencies, making it an ideal choice for inverter applications such as those found in consumer appliances, air conditioners, and industrial motor drives.

The module boasts a compact footprint, measuring just 29.6mm x 12.0mm x 4.7mm, which allows for simplified design and reduced space requirements in end products. Despite its small size, the STK5F1U3C2D-E does not compromise on performance, with a built-in bootstrap diode and dedicated high-voltage ICs that provide excellent electrical isolation and thermal performance.

Key features of the STK5F1U3C2D-E include:

  • 600V / 1A IGBTs with a robust and efficient design
  • Built-in bootstrap diode for high-side gate drive
  • Overcurrent and overheating protection for enhanced safety and longevity
  • Isolation rating of 2500Vrms/min for secure operation in high-voltage environments
  • Lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability

Designers will appreciate the ease of use provided by the STK5F1U3C2D-E, as it integrates multiple functions into a single package, thereby reducing external component count and simplifying the overall design process. Furthermore, the module's built-in protection features ensure that the end application is safeguarded against common electrical faults, enhancing system reliability.

With its combination of performance, integration, and protection features, the STK5F1U3C2D-E from ON Semiconductor stands out as a top choice for engineers looking to optimize their power management designs. It delivers the quality and performance that ON Semiconductor's customers have come to expect, making it a trusted component in the power electronics industry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess