EN
  • EN
  • DE

STK554U392A-E

Part No STK554U392A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 29SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Half Bridge (3) Driver AC Motors IGBT 29-SIP
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 29-SSIP Module, 21 Leads, Formed Leads
Case / Package 29-SIP
Family Name STK554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-STK554U392A-E, STK554U392A-EOS
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935415-STK554U392A-E
Ultra Librarian 3D Model Ultra Librarian STK554U392A-E CAD Model

Description

The STK554U392A-E from ON Semiconductor is an advanced intelligent power module that integrates power devices, drivers, and protection features into a single, compact package. Designed to drive three-phase brushless DC motors, it is an ideal solution for applications requiring high efficiency and reliable performance, such as air conditioners, refrigerators, washing machines, and industrial drives.

Key Features

  • Integrated Inverter Power Stage: The module includes six IGBTs with inverse diodes, which form a complete three-phase inverter circuit, simplifying the design and reducing the component count.
  • High Voltage and Current Rating: The device is capable of handling up to 600V and 15A, making it suitable for a wide range of motor control applications.
  • Built-in Protection: Equipped with overcurrent, overtemperature, and under-voltage lockout protection, the module ensures safe operation under various conditions.
  • High-Efficiency Operation: The low on-resistance of the IGBTs and optimized gate drive circuits contribute to the high efficiency of the module.
  • Compact Size: The integration of multiple functions into a single package reduces the PCB footprint and simplifies the thermal management of the system.

Applications

The STK554U392A-E is designed for a variety of high-performance applications that require efficient and reliable motor control. Its robust design and integrated features make it particularly well-suited for:

  • Home appliances
  • Industrial motor drives
  • Fans and pumps
  • Other three-phase inverter applications

Technical Specifications

Parameter Value
Configuration 3-Phase Bridge
Current Rating 15A
Voltage Rating 600V
Package SIP

Overall, the STK554U392A-E from ON Semiconductor is a powerful and efficient solution for advanced motor control applications, offering ease of use, high performance, and reliability.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess