EN
  • EN
  • DE

STK433-760-E

Part No STK433-760-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description 2-CH CLASS AB AUDIO POWER IC / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 678549-STK433-760-E
Ultra Librarian 3D Model Ultra Librarian STK433-760-E CAD Model

Description

The ON Semiconductor STK433-760-E is a high-performance audio power amplifier integrated circuit designed to deliver exceptional sound quality and reliability for a wide array of audio applications. This hybrid IC incorporates advanced semiconductor technology to provide a compact, efficient solution for audio amplification needs.

Key Features

  • Output Power: The STK433-760-E is capable of delivering up to 60W per channel, making it suitable for medium to high-power audio applications.
  • Channels: This device is a two-channel amplifier, providing stereo output for a more immersive listening experience.
  • Supply Voltage: It operates at a supply voltage range of ±35V to ±61V, allowing for flexible integration into various audio systems.
  • High Efficiency: With its efficient design, the STK433-760-E ensures minimal power loss and heat generation, enhancing the overall performance and lifespan of the audio system.
  • Low Distortion: The amplifier is engineered to produce a clean, clear audio output with low harmonic distortion, ensuring high-fidelity sound reproduction.
  • Integrated Protection Circuits: It includes built-in protection features such as thermal shutdown and overcurrent protection to safeguard the IC and connected components from potential damage.
  • Compact Design: The hybrid package is designed to be space-efficient, making it an ideal choice for applications where board space is at a premium.

Applications

The STK433-760-E is versatile and can be used in a variety of audio systems, including:

  • Home theater systems
  • Hi-Fi audio systems
  • Television sound systems
  • Professional audio equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the STK433-760-E is no exception. It is built to meet high standards of reliability and performance, ensuring that it can handle the demands of continuous audio playback in consumer and professional settings. Whether you're designing a high-end audio system or looking for a reliable solution for mass-market audio products, the STK433-760-E offers the quality and performance you need.

You May Also Be Interested in

Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8888 $65.3328
13+ $8.9344 $116.1472
21+ $8.6553 $181.7613
28+ $8.3761 $234.5308
36+ $8.0968 $291.4848
48+ $7.2592 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess