EN
  • EN
  • DE

DS83C520C03

Part No DS83C520C03
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case PLCC44
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 718268-DS83C520C03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS83C520C03 CAD Model

Description

Maxim Integrated DS83C520C03 Microcontroller

The DS83C520C03 is a high-performance, 8-bit microcontroller from Maxim Integrated, designed to offer a robust set of features for embedded systems that require reliable operation and a wide range of interfacing capabilities. This microcontroller is an ideal choice for industrial control systems, automotive applications, and any sophisticated electronic product that demands a powerful and flexible computing core.

At the heart of the DS83C520C03 is a fast 8051-compatible CPU core that can run at clock speeds up to 33 MHz, providing a substantial performance upgrade over standard 8051 devices. This increased processing power allows for quicker data handling and more efficient operation, making it suitable for time-sensitive tasks and complex algorithms.

The device boasts a large 16KB of on-chip static RAM, which provides ample space for temporary data storage and stack operations. Additionally, it includes 64KB of on-chip Flash memory, which is ideal for storing application code. The Flash memory is in-system programmable, allowing for firmware updates and application changes without the need for external programming equipment.

The DS83C520C03 is equipped with a versatile set of peripherals, including multiple 16-bit timer/counters, serial I/O ports that support a variety of serial protocols, and dedicated hardware for Watchdog Timer functions. These features enable easy integration with external sensors, actuators, and communication interfaces, making it a flexible solution for a wide range of applications.

For enhanced security, the microcontroller incorporates a unique chip identification number that can be used for encryption or to protect intellectual property. Power management features include a power-fail reset, early warning power-fail interrupt, and a programmable clock for power-sensitive applications.

Maxim Integrated ensures that the DS83C520C03 is designed with reliability in mind, offering extended temperature range operation (-40°C to +85°C), which is crucial for systems exposed to harsh environments. With its combination of speed, memory, and specialized features, the DS83C520C03 is a compelling choice for designers looking to create advanced, reliable, and cost-effective embedded solutions.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess