EN
  • EN
  • DE
  • IT

STK432-070-E

Part No STK432-070-E
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Reel / Af Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096995-STK432-070-E
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK432-070-E CAD Model

Description

The STK432-070-E is a high-quality audio power amplifier module produced by ON Semiconductor, a reputable leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's STK series and is designed to deliver reliable performance for a wide range of audio applications.

Key Features

  • High Output Power: The STK432-070-E is capable of delivering ample power for most audio applications, making it suitable for high-fidelity audio systems, home theaters, and public address systems.
  • Efficient Design: This amplifier module is engineered for efficiency, providing a high-quality audio output while minimizing power loss and heat generation.
  • Thermal Protection: The device includes built-in thermal protection features that help prevent damage from overheating, thereby ensuring longevity and consistent performance.
  • Low Distortion: The STK432-070-E is designed to produce a clear and accurate audio signal with minimal distortion, which is critical for maintaining the integrity of the original sound.
  • Easy Integration: With its compact design and straightforward pin configuration, this amplifier can be easily integrated into various electronic systems without the need for complex circuitry.

Applications

The STK432-070-E is versatile and can be used in a variety of audio applications, including but not limited to:

  • Home audio systems
  • Professional audio equipment
  • Car audio systems
  • Television sets
  • Active speakers

Specifications

Some of the technical specifications of the STK432-070-E include:

  • Package: SIP-ZIP
  • Number of Channels: 2 (Stereo)
  • Maximum Supply Voltage: Varies based on configuration
  • Operating Temperature Range: -20°C to +85°C

ON Semiconductor's commitment to quality ensures that the STK432-070-E amplifier module is a reliable and durable choice for manufacturers and hobbyists alike. Its combination of power, efficiency, and audio fidelity makes it an excellent component for any high-performance audio solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Specialty Memory Circuit PBGA56
Lowest to $7.3127
Vishay
MOSFET P-CH 40V 16A PPAK1212-8W / P-Channel 40 V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Lowest to $0.6736
Carling Technologies
Need more? Email Us
Murata Electronics North America
Lowest to $0.4398
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess