EN
  • EN
  • DE

SQS415ENW-T1_GE3

Part No SQS415ENW-T1_GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 16A PPAK1212-8W / P-Channel 40 V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Vishay Siliconix
Series Automotive, AEC-Q101, TrenchFET®
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 16.1mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 82 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4825 pF @ 25 V
Power Dissipation (Max) 62.5W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerPAK® 1212-8W
Package / Case PowerPAK® 1212-8W
Base Product Number SQS415
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names SQS415ENW-T1_GE3TR,SQS415ENW-T1_GE3CT,SQS415ENW-T1_GE3DKR
Standard Package 3,000
Win Source Part Number 958667-SQS415ENW-T1_GE3
Ultra Librarian 3D Model Ultra Librarian SQS415ENW-T1_GE3 CAD Model

Description

The SQS415ENW-T1_GE3 is an N-Channel MOSFET manufactured by Vishay. It's designed for a variety of power management applications, offering efficient switching and low on-resistance. This MOSFET is part of Vishay's E series, known for enhanced performance and robust design.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control
  • Backlighting

Features

  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • TrenchFET® Power MOSFET Technology: Provides superior performance and efficiency.
  • 100% Rg Tested: Ensures consistent gate charge characteristics.
  • Halogen-free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Simplified Drive Circuitry: Reduces the number of external components required.
  • Improved Thermal Performance: Enhances reliability and stability.

Technical Specifications

The SQS415ENW-T1_GE3 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of typically 10A. The on-resistance (Rds(on)) is typically 13 mΩ at Vgs = 10V. It is available in a PowerPAK® SO-8 single package. The operating temperature range is from -55°C to +150°C. Proper thermal management is essential for optimal performance. Consult the Vishay datasheet for absolute maximum ratings and detailed electrical characteristics.

Note: Refer to the official Vishay datasheet for complete and detailed specifications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6014 $51.1190
180+ $0.5634 $101.4120
280+ $0.5443 $152.4040
400+ $0.5063 $202.5200
515+ $0.4872 $250.9080
645+ $0.4682 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess