EN
  • EN
  • DE
  • IT

MC74ACT139DG

Part No MC74ACT139DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 1:4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 764991-MC74ACT139DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT139
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74ACT139DG CAD Model

Description

ON Semiconductor MC74ACT139DG Dual 1-of-4 Decoder/Demultiplexer

The MC74ACT139DG from ON Semiconductor is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit. This device is designed to be used in applications that require the decoding or demultiplexing of signals, making it an ideal choice for a wide range of electronic systems. The MC74ACT139DG is part of the ACT series, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Featuring two individual 1-of-4 decoders, each with its own address inputs and an enable input, the MC74ACT139DG can simultaneously decode two independent input signals to four mutually exclusive outputs. This functionality is essential for systems that need to distribute a single input signal to multiple outputs or select one output from multiple potential inputs.

The MC74ACT139DG operates at a voltage range of 4.5V to 5.5V, which allows it to interface seamlessly with 5V digital systems. Its low power consumption and high noise immunity are characteristics of the ACT series, making it a reliable choice for demanding environments. The device is characterized for operation from -40°C to 85°C, ensuring stable performance in a wide range of temperatures.

Encased in a 16-pin SOIC package, the MC74ACT139DG is designed for surface-mount technology, allowing for efficient use of PCB space. This package type is suitable for automated assembly processes, making it a practical component for mass production.

The MC74ACT139DG's advanced features include:

  • Standard-pinout compatibility with other industry-standard decoders/demultiplexers.
  • High-speed operation, with typical propagation delay times significantly lower than those of metal gate integrated circuits.
  • Output drive capability of up to 24 mA, providing the ability to drive other logic devices directly.
  • Multiple package options for design flexibility.

Whether you are designing complex digital systems or simple logic control circuits, the ON Semiconductor MC74ACT139DG offers a reliable and efficient solution for your decoding and demultiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess