EN
  • EN
  • DE

STK404-120NGEVB

Part No STK404-120NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD STK404-120NG / Audio Power Amplifier IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 120W x 1 @ 6 Ohm
Operating Supply Voltage ±41V
Board Type Fully Populated
Utilized IC / Part STK404-120N-E
Supplied Contents Board(s)
Win Source Part Number 795644-STK404-120NGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name STK404-000N
Introduction Date June 13, 2013
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STK404-120NGEVB CAD Model

Description

ON Semiconductor STK404-120NGEVB Evaluation Board

The STK404-120NGEVB from ON Semiconductor is a cutting-edge evaluation board designed specifically for the STK404-120N, a high-performance audio power amplifier. This evaluation board provides a seamless platform for testing and prototyping, allowing engineers and developers to fully explore the capabilities of the integrated circuit in a real-world application setting.

The STK404-120N is part of ON Semiconductor's series of thick-film hybrid ICs, which are renowned for their reliability and superior sound quality. The device itself is a one-channel class AB audio power amplifier IC, capable of delivering up to 120 watts of power. It is an ideal choice for high-fidelity audio applications, professional audio equipment, and home theater systems, where clear and robust sound output is essential.

The evaluation board comes pre-assembled with the STK404-120N, and includes all necessary components and circuitry to facilitate immediate testing. It features an optimized PCB layout that mimics a typical application circuit, ensuring that the results obtained from the evaluation board can be directly translated to a final product design.

Key features of the STK404-120NGEVB include:

  • On-board heat sink for efficient thermal management, ensuring stable operation under various load conditions.
  • Flexible power supply options, accommodating a wide range of input voltages to suit different audio system requirements.
  • Easy-to-access input and output connectors, making it simple to integrate the board with external audio sources and speakers.
  • Protection circuits integrated into the STK404-120N, including overvoltage, thermal shutdown, and short-circuit protection, providing a safe testing environment and prolonging the life of the evaluation board.

The STK404-120NGEVB is an essential tool for developers looking to leverage the high-quality audio amplification provided by the STK404-120N. With its comprehensive feature set and ease of use, this evaluation board is a valuable asset for accelerating development cycles and ensuring the successful implementation of ON Semiconductor's audio power amplifiers in a variety of audio applications.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess