EN
  • EN
  • DE

STK350-530T-E

Part No STK350-530T-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC VOLTAGE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Mounting Style Through Hole
Manufacturer Package 15-SIP
Package 15-SIP
Win Source Part Number 795641-STK350-530T-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK350-530T-E CAD Model

Description

The STK350-530T-E is a high-performance integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the STK350 series and is designed to offer a reliable solution for audio power amplification applications. It's an ideal component for manufacturers and hobbyists looking to create high-quality audio equipment with a compact footprint.

Key Features

  • Power Output: The STK350-530T-E provides a substantial power output, suitable for driving medium to high-power audio amplification stages with excellent sound quality.
  • Two-Channel Support: It is designed to support two channels, making it perfect for stereo audio systems.
  • High Efficiency: The IC is engineered for high efficiency, which ensures minimal power loss and heat generation, leading to longer system life and reliability.
  • Low Distortion: The device offers low total harmonic distortion (THD), which is critical for maintaining audio fidelity and clarity.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, enhancing the durability of the IC.

Applications

The STK350-530T-E is versatile and can be used in a variety of audio applications, including:

  • High-fidelity audio systems
  • Home theater receivers
  • Professional audio equipment
  • Car audio amplifiers
  • Public address systems

Technical Specifications

Some of the technical specifications of the STK350-530T-E include:

  • Supply Voltage: Varies with application requirements
  • Output Power: Depending on the supply voltage and connected load
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package: A compact and robust package that ensures easy integration into various designs

ON Semiconductor's STK350-530T-E represents a blend of performance, efficiency, and reliability, making it an excellent choice for your next audio amplification project. Its superior design and technical features ensure it will provide high-quality audio reproduction in a diverse array of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess