EN
  • EN
  • DE

SS3003CH-TL

Part No SS3003CH-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838716-SS3003CH-TL
Ultra Librarian 3D Model Ultra Librarian SS3003CH-TL CAD Model

Description

The ON Semiconductor SS3003CH-TL is a high-performance, P-Channel Trench MOSFET designed for a variety of applications requiring efficient power management and high reliability. Manufactured with the latest trench technology, this semiconductor device offers excellent on-state resistance and low gate charge, making it ideal for high-efficiency power conversion in compact form factors.

Key Features

  • Low On-Resistance: The SS3003CH-TL features a low on-state resistance, which minimizes conduction losses and improves overall efficiency in power circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications that require quick response times, such as DC-DC converters and power supply circuits.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler gate drive designs, as it can be directly driven by positive supply voltages commonly found in many electronic systems.
  • Small Package: The SS3003CH-TL comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising performance.

Applications

The ON Semiconductor SS3003CH-TL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Load Switching
  • Battery Management Systems
  • Power Management for Portable Devices
  • DC-DC Converters
  • Reverse Battery Protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The SS3003CH-TL MOSFET is built to meet high industry standards, ensuring stable operation and a long service life even under challenging conditions. Its robust construction is designed to withstand thermal and electrical stresses, making it a reliable choice for critical applications.

Environmental Compliance

The SS3003CH-TL is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the product is free from certain hazardous materials, making it a responsible choice for both manufacturers and consumers concerned about the environmental impact of their electronic components.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1451 $59.7569
45+ $2.5814 $116.1630
70+ $2.5006 $175.0420
96+ $2.4197 $232.2912
124+ $2.3389 $290.0236
166+ $2.0975 $348.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess