EN
  • EN
  • DE

SS26T3G

Part No SS26T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 60V 2A 2-Pin SMB T/R / DIODE SCHOTTKY 60V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 630mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 030832-SS26T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Family Name SS26
Introduction Date September 04, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SS26T3G CAD Model

Description

ON Semiconductor SS26T3G Schottky Barrier Rectifier

The SS26T3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, and freewheeling in power management systems. This Schottky diode is a popular choice among engineers due to its compact SMA package, which makes it suitable for high-density circuit board designs.

With its Schottky Barrier technology, the SS26T3G offers a superior forward voltage drop compared to traditional PN junction rectifiers. This results in reduced power loss and improved efficiency, making it ideal for use in power supply circuits, DC-DC converters, and reverse battery protection circuits. Its low forward voltage drop also means less heat generation, which enhances the reliability and longevity of the device under typical operating conditions.

The SS26T3G boasts a peak repetitive reverse voltage (VRRM) of 60 volts and a forward continuous current (IF) of 2 amperes, which allows it to handle moderate power requirements with ease. Additionally, its fast switching capability ensures that the device can cope with high-frequency operations without significant losses, thus providing a performance advantage in switching applications.

This rectifier is also characterized by its low leakage current, which minimizes power drain when the device is in the off state. Its operating junction temperature range of -55°C to +150°C ensures that the SS26T3G can perform reliably in a wide range of environmental conditions, making it suitable for various industrial and commercial applications.

The SS26T3G is provided in a RoHS-compliant and halogen-free package, reflecting ON Semiconductor's commitment to environmental sustainability. Its lead-free finish and compliance with current environmental standards make it an eco-friendly choice for manufacturers looking to create green products.

In summary, the ON Semiconductor SS26T3G Schottky Barrier Rectifier is a robust, high-performance component designed to meet the needs of modern electronic circuits. Its combination of efficiency, thermal performance, and environmental compliance makes it an excellent choice for designers seeking a reliable and responsible solution for their rectification needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1162 $50.5470
920+ $0.1089 $100.1880
1,430+ $0.1052 $150.4360
2,045+ $0.0978 $200.0010
2,655+ $0.0942 $250.1010
3,315+ $0.0905 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess