EN
  • EN
  • DE
Part No SS12
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 20 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SS12
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 340402-SS12
Package Bulk
Product Status Obsolete
Tool Type Nut Driver
Tip Type Hex Socket
Size 3/8"
Length - Blade 1.50" (38.1mm)
Length - Overall 3.75" (95.3mm)
Features Chrome Finish, Color Coded, Hollow Shaft, Stubby
Ultra Librarian 3D Model Ultra Librarian SS12 CAD Model

Description

Product Overview: SS12 Schottky Barrier Rectifier

The SS12 is a high-performance Schottky Barrier Rectifier from ON Semiconductor, designed to offer efficient and reliable operation for a wide range of applications. This rectifier is part of the SS series, which is well-known for its low power loss, high efficiency, and robustness. The SS12 is particularly suitable for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • High Current Capability: The SS12 is capable of conducting up to 1 Ampere (A) of continuous forward current, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.55 volts, this device ensures minimal power loss and improved efficiency, which is critical in power-sensitive designs.
  • High Surge Capability: The device can withstand high surge currents, providing robust performance and reliability in demanding situations.
  • Temperature Range: The operating junction temperature range is from -55°C to +125°C, allowing for stable operation in extreme environmental conditions.
  • Compact and Durable: Housed in a compact DO-214AC (SMA) package, the SS12 is not only space-efficient but also rugged enough to withstand mechanical stress.

Applications

The versatility of the SS12 allows it to be integrated into a variety of electronic circuits. It is commonly used in power management applications, including:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • DC/DC converters
  • Power supply applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SS12 is no exception. It is manufactured to meet strict industry standards, ensuring both quality and reliability for critical electronic applications. With its superior performance characteristics and ON Semiconductor's reputation for quality, the SS12 is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess