EN
  • EN
  • DE

SS0503EC-TR-H

Part No SS0503EC-TR-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 560 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 100 µA @ 15 V
Capacitance @ Vr, F 6pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case 2-UDFN
Supplier Device Package 2-ECSP1008
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SS0503
Other Names 869-1199-1,869-1199-2,SS0503ECTRH,2156-SS0503EC-TR-H-ONTR,2156-SS0503EC-TR-H,869-1199-6,ONSONSSS0503EC-TR-H
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282237-SS0503EC-TR-H
Ultra Librarian 3D Model Ultra Librarian SS0503EC-TR-H CAD Model

Description

The SS0503EC-TR-H is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power and signal management, logic, discrete, and custom solutions that help engineers solve their unique design challenges in automotive, communications, computing, consumer, industrial, LED lighting, medical, military/aerospace, and power applications.

The SS0503EC-TR-H is a Schottky diode, known for its low forward voltage drop and high efficiency, which makes it an ideal choice for applications requiring fast switching and low power loss. Schottky diodes are commonly used in power supplies, high-frequency systems, and as rectifiers in various electronic circuits.

Key Features:

  • Low Forward Voltage Drop: This feature minimizes energy loss during operation, contributing to the overall efficiency of the system in which the diode is used.
  • High Switching Speed: The SS0503EC-TR-H is designed for applications that require rapid switching, ensuring minimal delay in response times.
  • Surface Mount Package: The product comes in a convenient surface-mount package, making it suitable for compact and high-density circuit designs.
  • Halogen-Free: Adhering to environmental standards, this diode is manufactured without the use of halogen, making it an eco-friendly choice for electronic designs.
  • RoHS Compliant: The SS0503EC-TR-H meets the requirements of the Restriction of Hazardous Substances Directive, ensuring that it is free from certain harmful substances and is safe for use in electronic equipment.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Power Management Systems
  • LED Lighting
  • Automotive Applications

In conclusion, the SS0503EC-TR-H from ON Semiconductor is a robust and reliable component that offers superior performance for a wide range of electronic applications. Its energy-efficient design and compliance with environmental standards make it a responsible choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess