EN
  • EN
  • DE
  • IT

SR10070

Part No SR10070
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 339898-SR10070
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR10070 CAD Model

Description

ON Semiconductor SR10070 - Robust Rectifier Diode

The ON Semiconductor SR10070 is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the rigorous demands of commercial and industrial applications. This rectifier diode is engineered to provide low forward voltage drop, high current capability, and superior thermal performance, making it an ideal choice for high-efficiency power management designs.

Key Features:

  • High Current Capacity: The SR10070 is capable of conducting up to 10 A of average rectified current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss and improved efficiency, which is crucial for power-sensitive circuits.
  • High Surge Capability: The device can withstand surge currents, offering robust protection against transient events and enhancing the reliability of the end application.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C allows for use in extreme environments.
  • Package: The SR10070 comes in a compact, surface-mount DO-214AB (SMC) package, which is ideal for automated assembly processes and saves valuable board space.

Applications:

The ON Semiconductor SR10070 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Automotive applications requiring high reliability

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SR10070 is no exception. It is manufactured in ISO-certified facilities, ensuring high standards of product quality and reliability. This component is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a power supply, working on an automotive project, or developing an energy-sensitive application, the SR10070 Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for your rectification needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess