The ON Semiconductor CS-4121 is a precision, low-power voltage reference IC designed to provide a stable reference voltage for various applications in the field of electronics. This highly accurate device is optimized for low noise and low drift, making it an ideal choice for high-performance analog circuits.
Key Features
- Precision Voltage: The CS-4121 offers a precise voltage reference with a typical output of 2.5V, ensuring stable and reliable performance in critical applications.
- Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for use in environments with varying temperatures.
- Low Power Consumption: Designed for energy efficiency, the CS-4121 consumes minimal power, which is essential for battery-powered and portable devices.
- Stable and Low Noise: The device is engineered to provide a low-noise output, which is crucial for sensitive analog circuits and precision measurement systems.
- Wide Operating Range: It operates over a broad range of input voltages and currents, providing flexibility in different circuit configurations.
- Compact Package: Available in a small footprint package, the CS-4121 is suitable for space-constrained applications.
Applications
The CS-4121 is versatile and can be used in a variety of applications where a stable reference voltage is critical. Some common applications include:
- ADCs/DACs (Analog-to-Digital/Digital-to-Analog Converters)
- Portable instrumentation
- Battery-powered devices
- Industrial control systems
- Precision power supplies
Product Specifications
Parameter
Value
Output Voltage
2.5V
Temperature Coefficient
Typically low
Power Consumption
Low
Noise
Low
Package
Compact
With its robust design and reliable performance, the ON Semiconductor CS-4121 is an excellent choice for engineers and designers looking for a high-quality voltage reference solution.