EN
  • EN
  • DE

SCH2807-TL-E

Part No SCH2807-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316640-SCH2807-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2807-TL-E CAD Model

Description

The SCH2807-TL-E is a high-performance, energy-efficient semiconductor device from ON Semiconductor, a leading company in the industry known for its innovative and reliable products. This particular model is designed to offer superior performance in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • High-Speed Switching: The SCH2807-TL-E is optimized for fast switching applications, ensuring minimal delay and high efficiency in circuits where timing is critical.
  • Low Power Consumption: Engineered for energy efficiency, this device consumes less power, making it ideal for battery-operated or energy-sensitive applications.
  • Durable Construction: Built with ON Semiconductor's robust manufacturing standards, the SCH2807-TL-E is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Form Factor: The small footprint of the SCH2807-TL-E allows for its use in space-constrained applications without sacrificing performance.

Applications

The SCH2807-TL-E is suitable for a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting
  • Portable electronic devices

Technical Specifications

Some of the technical specifications of the SCH2807-TL-E include:

  • Package: Super small package (SSP)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Compliance: RoHS compliant, ensuring environmental friendliness

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCH2807-TL-E is no exception. The device undergoes rigorous testing to ensure it meets the company's high standards for reliability and performance. With ON Semiconductor's reputation for quality, customers can trust the SCH2807-TL-E for their critical applications.

Ordering Information

The SCH2807-TL-E is available for order through ON Semiconductor's distribution network. Detailed ordering and pricing information can be obtained by contacting the company directly or through authorized distributors.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess