EN
  • EN
  • DE

SPS2T001PET

Part No SPS2T001PET
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL MODULE / Temperature Sensor Digital, Local 64 b, 128 b, 192 b Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr onsemi
Product Status Obsolete
Sensor Type Digital, Local
Resolution 64 b, 128 b, 192 b
Temperature Range - Operating -20°C ~ 60°C
Mounting SMD (SMT)
Package / Case Module
Supplier Device Package Module
Base Product Number SPS2T001
Standard Package 1,000
ECCN EAR99
Win Source Part Number 1234033-SPS2T001PET
Ultra Librarian 3D Model Ultra Librarian SPS2T001PET CAD Model

Description

The SPS2T001PET from ON Semiconductor is a cutting-edge position sensor designed to provide precise and reliable position detection in a wide range of applications. This advanced sensor is part of ON Semiconductor's portfolio of high-performance sensors that cater to the growing demand for accuracy and efficiency in the modern industrial and consumer markets.

Key Features

  • High Accuracy: The SPS2T001PET boasts exceptional accuracy for position sensing, ensuring that measurements are reliable and consistent, which is critical for applications that depend on precise positioning.
  • Durability: Built to withstand harsh conditions, this sensor is ideal for use in environments where extreme temperatures or high levels of vibration are common.
  • Low Power Consumption: With an emphasis on energy efficiency, the SPS2T001PET is designed to operate with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Form Factor: Its small size allows for easy integration into a variety of systems without the need for significant redesign or additional space.
  • Output Flexibility: The sensor provides versatile output options that can be tailored to meet the specific requirements of different applications and systems.

Applications

The SPS2T001PET is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial automation and robotics
  • Automotive position sensing
  • Consumer electronics
  • Medical equipment
  • Aerospace and defense systems

Technical Specifications

The SPS2T001PET is designed with the following technical specifications:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Output Type: Analog/Digital (as per datasheet)
  • Package: Small footprint package for ease of integration

For detailed specifications and application notes, customers should refer to the official ON Semiconductor datasheet for the SPS2T001PET.

Conclusion

The SPS2T001PET from ON Semiconductor represents a blend of performance, durability, and energy efficiency, making it an excellent choice for designers and engineers looking for a reliable position sensor solution. Its robust features and flexible applications make it a valuable component in any precision-based system.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess